Broadcom Inc. Led, 1W, W-Wht, 73Lm; Product Range Broadcom ASMT-MY09-NKLU0

Description
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes
Description
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8262 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, W-Wht, 73Lm; Product Range Broadcom
36AJ8262
Led, 1W, W-Wht, 73Lm; Product Range Broadcom 36AJ8262
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8262
Product Name Led, 1W, W-Wht, 73Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details