Broadcom Inc. 1W High Power LED ASMT-MWB6-NMN00

Description
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MWB6-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.
Description
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MWB6-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-MWB6-NMN00
1W High Power LED ASMT-MWB6-NMN00
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MWB6-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.

The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MWB6-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MWB6-NMN00
Product Name 1W High Power LED
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers