Broadcom Inc. LED White Lighting ASMT-AY31-NUW01

Description
LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMT-AY31-NUW01CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-AY31-NUW01CT-ND
LED White Lighting 516-ASMT-AY31-NUW01CT-ND
LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing

LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing

Buy Now Datasheet
LED White Lighting - 516-ASMT-AY31-NUW01TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMT-AY31-NUW01TR-ND
LED White Lighting 516-ASMT-AY31-NUW01TR-ND
LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing

LED Lighting - White, Warm 3100K 3.6V 350mA 140° 2-SMD, Gull Wing

Buy Now Datasheet
LEDs - 9120513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power LED,ASMT-AY31-NUW01

Power LED,ASMT-AY31-NUW01

Supplier's Site
LEDs - 9120513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power LED,ASMT-AY31-NUW01

Power LED,ASMT-AY31-NUW01

Supplier's Site
LEDs - 1783013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power LED,ASMT-AY31-NUW01

Power LED,ASMT-AY31-NUW01

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-AY31-NUW01
High Power LEDs - White ASMT-AY31-NUW01
High Power LEDs - White MS AV3W WWhite

High Power LEDs - White MS AV3W WWhite

Buy Now
Led, Hb, Warm White, 95Lm, 3500K; Product Range Broadcom - 58Y4531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 95Lm, 3500K; Product Range Broadcom
58Y4531
Led, Hb, Warm White, 95Lm, 3500K; Product Range Broadcom 58Y4531
LED, HB, WARM WHITE, 95LM, 3500K; Product Range:ASMT-Ax3x Series; LED Color:Warm White; Viewing Angle:140°; Luminous Flux @ Test:95lm; CCT:3500K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mARoHS Compliant: Yes

LED, HB, WARM WHITE, 95LM, 3500K; Product Range:ASMT-Ax3x Series; LED Color:Warm White; Viewing Angle:140°; Luminous Flux @ Test:95lm; CCT:3500K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-AY31-NUW01CT-ND 9120513 9120513P ASMT-AY31-NUW01 58Y4531
Product Name LED White Lighting LEDs LEDs High Power LEDs - White Led, Hb, Warm White, 95Lm, 3500K; Product Range Broadcom
LED Package: 2-SMD, Gull Wing 7.4 x 7.4 x 4.1mm
LED Type White White; Clear White; Warm White
Color Temperature 3100 K
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3590EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers