Broadcom Inc. High Power LEDs - White ASMF-LWG4-NRUED

Description
High Power LEDs - White 3030 0.5W White SMD
Datasheet
Description
High Power LEDs - White 3030 0.5W White SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-LWG4-NRUED
High Power LEDs - White ASMF-LWG4-NRUED
High Power LEDs - White 3030 0.5W White SMD

High Power LEDs - White 3030 0.5W White SMD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ASMF-LWG4-NRUED
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers