Broadcom Inc. LED White Lighting ASMD-FWG3-NPTE6

Description
LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3582-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3582-2-ND
LED White Lighting 516-3582-2-ND
LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 516-3582-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3582-1-ND
LED White Lighting 516-3582-1-ND
LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-FWG3-NPTE6
High Power LEDs - White ASMD-FWG3-NPTE6
High Power LEDs - White White, 5000K 23.5LM at 90mA

High Power LEDs - White White, 5000K 23.5LM at 90mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3582-2-ND ASMD-FWG3-NPTE6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-2790SA35A1KD1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details