Broadcom Inc. LED Indication - Discrete AEMD-LM3L-35002

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4389-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4389-1-ND
LED Indication - Discrete 516-4389-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4389-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4389-6-ND
LED Indication - Discrete 516-4389-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4389-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4389-2-ND
LED Indication - Discrete 516-4389-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AEMD-LM3L-35002
Standard LEDs - SMD AEMD-LM3L-35002
Standard LEDs - SMD LC SMT Oval Green 100x 45deg

Standard LEDs - SMD LC SMT Oval Green 100x 45deg

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4389-1-ND AEMD-LM3L-35002
Product Name LED Indication - Discrete Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7H2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3080CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers