Broadcom Inc.
LEDs
ASCKCW01-NW3X3F1H302
Description
1608 HB White
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
1608 HB White
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
2744988P |
516-ASCKCW01-NW3X3F1H302CT-ND |
|
Product Name
|
LEDs |
LED Indication - Discrete |
|
Forward Voltage
|
3.1 volts
|
3.1 volts
|
|
Number of Array Elements
|
1
|
|
|
LED Package:
|
|
1608
|
|
LED Type
|
|
White
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
4
View Details
LED Package:
6 mm
LED Type
Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength
635 nm (6350 Å)
View Details
3 suppliers
LED Type
Red; Orange; Green; Blue; White; Amber, Cyan Lime, Mint, Red-Orange
Lens Type
Flat Lens; Domed Lens (optional feature)
View Details