Broadcom Inc. Ambient Light Photo Sensor with Logarithmic Current Output APDS-9007

Description
The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is well suited for applications that operates under high ambient brightness.
Description
The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is well suited for applications that operates under high ambient brightness.

Suppliers

Company
Product
Description
Supplier Links
Ambient Light Photo Sensor with Logarithmic Current Output - APDS-9007 - Broadcom Inc.
San Jose, CA, USA
Ambient Light Photo Sensor with Logarithmic Current Output
APDS-9007
Ambient Light Photo Sensor with Logarithmic Current Output APDS-9007
The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is well suited for applications that operates under high ambient brightness.

The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package.

This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is well suited for applications that operates under high ambient brightness.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Photosensor Modules
Product Number APDS-9007
Product Name Ambient Light Photo Sensor with Logarithmic Current Output
Output Type Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Cellestial CES Light Sensor - CES-I - PLC-Multipoint, Inc.
Specs
Module Type PN Photodiode
Output Type Voltage Output
Window Material Clear
View Details
Miniature Ambient Light Photo Sensor with Digital (SMBus) Output - APDS-9303 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type Miniature ChipLED Package
Effective Area Diameter or Length 2.2 mm (0.0866 inch)
View Details