Broadcom Inc. 10-24 GHz x2 Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package AMMP-6125

Description
Avago Technologies’ AMMP-6125 is an easy-to-use mounted packaged integrated microwave band frequency multiplier (x2) that operates from 10 to 24 GHz output frequency. It has integrated amplification, matching, harmonic suppression, and bias networks.
Description
Avago Technologies’ AMMP-6125 is an easy-to-use mounted packaged integrated microwave band frequency multiplier (x2) that operates from 10 to 24 GHz output frequency. It has integrated amplification, matching, harmonic suppression, and bias networks.

Suppliers

Company
Product
Description
Supplier Links
10-24 GHz x2 Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package - AMMP-6125 - Broadcom Inc.
San Jose, CA, USA
10-24 GHz x2 Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package
AMMP-6125
10-24 GHz x2 Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package AMMP-6125
Avago Technologies’ AMMP-6125 is an easy-to-use mounted packaged integrated microwave band frequency multiplier (x2) that operates from 10 to 24 GHz output frequency. It has integrated amplification, matching, harmonic suppression, and bias networks.

Avago Technologies’ AMMP-6125 is an easy-to-use mounted packaged integrated microwave band frequency multiplier (x2) that operates from 10 to 24 GHz output frequency.
It has integrated amplification, matching, harmonic suppression, and bias networks.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Frequency Multipliers
Product Number AMMP-6125
Product Name 10-24 GHz x2 Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package
Frequency Multiplier Type Active
Input Frequency Range 10 to 24 MHz
Multiplying Factor 2X
Spurious Rejection 15 dBc
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 22000 to 28000 MHz
Multiplying Factor 2X
Output 10 dBm
View Details
D-1505LE, Frequency Doublers - D-1505LE - Marki Microwave LLC
Specs
Input Frequency Range 3000 to 10000 MHz
Multiplying Factor 2X
Package Type microstrip
View Details
Frequency Doublers - FDF-4C-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 75 to 1500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
10-40 GHz Frequency Multiplier (Doubler) - AMMC-6140 - Broadcom Inc.
Specs
Frequency Multiplier Type Active
Input Frequency Range 8000 to 20000 MHz
Multiplying Factor 2X
View Details