Avago Technologies’ AMMP-6120 is an easy-to-use integrated
frequency multiplier (x2) in a surface mount package designed for commercial communication systems. The MMIC takes a 4 to 12 GHz input signal and doubles it to 8 to 24 GHz. It has integrated amplification, matching, harmonic suppression, and bias networks.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | AMMP-6120 |
| Product Name | 8-24 GHz Frequency Multiplier (Doubler) in 5x5 mm Surface Mount Package |
| Frequency Multiplier Type | Active |
| Input Frequency Range | 3000 to 10000 MHz |
| Multiplying Factor | 2X |
| Spurious Rejection | 25 dBc |