Broadcom Inc. High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle ALMD-EL3E-VX002

Description
The Avago ALMD-EL3E-VX002 is a high brightness surface-mount (SMT) round tinted amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Description
The Avago ALMD-EL3E-VX002 is a high brightness surface-mount (SMT) round tinted amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle
ALMD-EL3E-VX002
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle ALMD-EL3E-VX002
The Avago ALMD-EL3E-VX002 is a high brightness surface-mount (SMT) round tinted amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-EL3E-VX002 is a high brightness surface-mount (SMT) round tinted amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EL3E-VX002
Standard LEDs - SMD ALMD-EL3E-VX002
Standard LEDs - SMD LAMP 5MM AMBER AllnGaP 30deg

Standard LEDs - SMD LAMP 5MM AMBER AllnGaP 30deg

Buy Now

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-EL3E-VX002 ALMD-EL3E-VX002
Product Name High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle Standard LEDs - SMD
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
UV Emitter - MT3650W3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details