Broadcom Inc. High Power LEDs - White ASMD-LWG3-NQTED

Description
High Power LEDs - White White, 5000K 24.5lm, 65mA
Datasheet
Description
High Power LEDs - White White, 5000K 24.5lm, 65mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-LWG3-NQTED
High Power LEDs - White ASMD-LWG3-NQTED
High Power LEDs - White White, 5000K 24.5lm, 65mA

High Power LEDs - White White, 5000K 24.5lm, 65mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ASMD-LWG3-NQTED
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-3080CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers