Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFCT-5710LZ

Description
Win Source Part Number: 1002712-AFCT-5710LZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5710LZ,AFCT -5710LZ-ND Base Product Number: AFCT-5710 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1002712-AFCT-5710LZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5710LZ,AFCT -5710LZ-ND Base Product Number: AFCT-5710 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1002712-AFCT-5710LZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1002712-AFCT-5710LZ
Optoelectronics - Fiber Optics - Transceiver Modules 1002712-AFCT-5710LZ
Win Source Part Number: 1002712-AFCT-5710LZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5710LZ,AFCT -5710LZ-ND Base Product Number: AFCT-5710 Product Status: Obsolete

Win Source Part Number: 1002712-AFCT-5710LZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Standard Package: 10
Data Rate: 1.25Gbd
Wavelength: 1310nm
Voltage - Supply: 3.14V ~ 3.47V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Broadcom Limited
Other Names: 516-AFCT-5710LZ,AFCT-5710LZ-ND
Base Product Number: AFCT-5710
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1002712-AFCT-5710LZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
5 GHz WiFi FEM - AFEM-S105 - Broadcom Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Temperature -65.0 to 150.0 C (-85.0 to 302.0 F)
View Details
Surface-mount Radio Module - A2541R24A - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details