Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ AFBR-5805TZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860682-AFBR-5805TZ Features: Transceiver Module General Purpose - 1310nm 3.3V ST Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-5805 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2932, AFBR-5805TZ-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860682-AFBR-5805TZ Features: Transceiver Module General Purpose - 1310nm 3.3V ST Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-5805 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2932, AFBR-5805TZ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ - 860682-AFBR-5805TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ
860682-AFBR-5805TZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ 860682-AFBR-5805TZ
Manufacturer: Broadcom Limited Win Source Part Number: 860682-AFBR-5805TZ Features: Transceiver Module General Purpose - 1310nm 3.3V ST Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-5805 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2932, AFBR-5805TZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860682-AFBR-5805TZ
Features: Transceiver Module General Purpose - 1310nm 3.3V ST Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: AFBR-5805
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-2932, AFBR-5805TZ-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 860682-AFBR-5805TZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details
Wireless Module - JN5139-xxx-M03 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details