Broadcom Inc. MicroPOD 12x10G Receiver Module AFBR-78D1SZ

Description
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
Description
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Suppliers

Company
Product
Description
Supplier Links
MicroPOD 12x10G Receiver Module - AFBR-78D1SZ - Broadcom Inc.
San Jose, CA, USA
MicroPOD 12x10G Receiver Module
AFBR-78D1SZ
MicroPOD 12x10G Receiver Module AFBR-78D1SZ
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.

The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-78D1SZ
Product Name MicroPOD 12x10G Receiver Module
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Free Space Optical Receiver, 320-1000 nm Silicon, 125 MHz, DC-Coupled - 1801-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2505AFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type SMA
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details