Broadcom Inc. MicroPOD 12x12.5G Transmitter Module AFBR-77D2SZ

Description
The AFBR-77D2SZ and AFBR-78D2SZ are 12-channel parallel optics transmitter and receiver modules set optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
Description
The AFBR-77D2SZ and AFBR-78D2SZ are 12-channel parallel optics transmitter and receiver modules set optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Suppliers

Company
Product
Description
Supplier Links
MicroPOD 12x12.5G Transmitter Module - AFBR-77D2SZ - Broadcom Inc.
San Jose, CA, USA
MicroPOD 12x12.5G Transmitter Module
AFBR-77D2SZ
MicroPOD 12x12.5G Transmitter Module AFBR-77D2SZ
The AFBR-77D2SZ and AFBR-78D2SZ are 12-channel parallel optics transmitter and receiver modules set optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

The AFBR-77D2SZ and AFBR-78D2SZ are 12-channel parallel optics transmitter and receiver modules set optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.

The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-77D2SZ
Product Name MicroPOD 12x12.5G Transmitter Module
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details