Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF AFBR-1639Z

Description
The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF - AFBR-1639Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF
AFBR-1639Z
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF AFBR-1639Z
The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF).
The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF.
The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Transmitters - 8305069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305069P
Fibre Optic Transmitters 8305069P
Broadcom AFBR-1639Z

Broadcom AFBR-1639Z

Supplier's Site
Fibre Optic Transmitters - 8305069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305069
Fibre Optic Transmitters 8305069
Broadcom AFBR-1639Z

Broadcom AFBR-1639Z

Supplier's Site
Fibre Optic Transmitters - 1894754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894754
Fibre Optic Transmitters 1894754
Broadcom AFBR-1639Z

Broadcom AFBR-1639Z

Supplier's Site
Fiber Optic Transmitters - Drive Circuitry Integrated - 516-3602-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
516-3602-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 516-3602-ND
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31mA

Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1639Z 8305069P 8305069 1894754 516-3602-ND
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Drive Circuitry Integrated
Packaging Type Vertical Package
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å) 685 nm (6850 Å) 685 nm (6850 Å) 685 nm (6850 Å) 650 nm (6500 Å)
Maximum Optical Output Power -5.5 to 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
10 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1528Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details