Microchip Technology, Inc. RF and Wireless - RF Transceiver ICs ATMEGA256RFR2-ZF

Description
Win Source Part Number: 1342314-ATMEGA256RFR 2-ZF Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATMEGA256
Request a Quote Datasheet
Description
Win Source Part Number: 1342314-ATMEGA256RFR 2-ZF Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATMEGA256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1342314-ATMEGA256RFR2-ZF - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1342314-ATMEGA256RFR2-ZF
RF and Wireless - RF Transceiver ICs 1342314-ATMEGA256RFR2-ZF
Win Source Part Number: 1342314-ATMEGA256RFR 2-ZF Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATMEGA256

Win Source Part Number: 1342314-ATMEGA256RFR2-ZF
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 5mA ~ 12.5mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 35
Current - Transmitting: 8mA ~ 14.5mA
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATMEGA256

Buy Now Datasheet
Zigbee Module - ATMEGA256RFR2-ZF - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA256RFR2-ZF
Zigbee Module ATMEGA256RFR2-ZF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA256RFR2-ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA256RFR2-ZF
RF and Wireless - RF Transceiver ICs ATMEGA256RFR2-ZF
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 1342314-ATMEGA256RFR2-ZF ATMEGA256RFR2-ZF ATMEGA256RFR2-ZF
Product Name RF and Wireless - RF Transceiver ICs Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type 64-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz 802.11ax Front End Module - QPF4516B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
AIR Module BoosterPack - A2530R24AZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
RF Transceiver Modules and Modems - RN131G-I/RM475-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
4 suppliers