Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF AFBR-2634Z

Description
The AFBR-2634Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-2634Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF - AFBR-2634Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF
AFBR-2634Z
DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF AFBR-2634Z
The AFBR-2634Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF. The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The AFBR-2634Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output.
The receiver output is compatible with TTL logic families. The receiver operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1mm POF.
The receiver is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Fiber Optic Receivers - 516-3610-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3610-ND
Fiber Optic Receivers 516-3610-ND
Fiber Optic Receiver General Purpose 50MBd -25dBm 3.3V, 5V 30mA

Fiber Optic Receiver General Purpose 50MBd -25dBm 3.3V, 5V 30mA

Buy Now Datasheet
Fibre Optic Receivers - 8305072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8305072
Fibre Optic Receivers 8305072
Broadcom AFBR-2634Z Fibre Optic Receiver

Broadcom AFBR-2634Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 8305072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8305072P
Fibre Optic Receivers 8305072P
Broadcom AFBR-2634Z Fibre Optic Receiver

Broadcom AFBR-2634Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894766
Fibre Optic Receivers 1894766
Broadcom AFBR-2634Z Fibre Optic Receiver

Broadcom AFBR-2634Z Fibre Optic Receiver

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2634Z 516-3610-ND 8305072 8305072P
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Receiver, Vertical Package for 1 mm POF Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Packaging Type Vertical Package
Rise Time 5 ns 5 ns 5 ns
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
MicroPOD™ 12x14G Receiver Module - AFBR-78D4SZ - Broadcom Inc.
Specs
Cable Type Multimode
Data Rate 10312 to 14062 Mbps
Stand Alone Stand Alone
View Details