Broadcom Inc. Fiber Optic Receivers AFBR-2413MZ

Description
Fiber Optic Receiver Optical 10MBd
Request a Quote Datasheet
Description
Fiber Optic Receiver Optical 10MBd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 516-AFBR-2413MZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-AFBR-2413MZ-ND
Fiber Optic Receivers 516-AFBR-2413MZ-ND
Fiber Optic Receiver Optical 10MBd

Fiber Optic Receiver Optical 10MBd

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 516-AFBR-2413MZ-ND
Product Name Fiber Optic Receivers
Data Rate 10 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled - 1611FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 850 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
50MBd Miniature Link Fiber Optic Receiver with ST port - AFBR-2419Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details