Broadcom Inc. Fiber Optic Transmitters - Discrete AFBR-1555ARZ

Description
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA SMA
Request a Quote Datasheet
Description
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-3586-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3586-ND
Fiber Optic Transmitters - Discrete 516-3586-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA SMA

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 516-3586-ND
Product Name Fiber Optic Transmitters - Discrete
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details