Broadcom Inc. DC to 10 Megabaud Versatile Link Fiber Optic analog Transmitter for 1 mm POF AFBR-1529Z

Description
The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ Receivers. The transmitter is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ Receivers. The transmitter is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 10 Megabaud Versatile Link Fiber Optic analog Transmitter for 1 mm POF - AFBR-1529Z - Broadcom Inc.
San Jose, CA, USA
DC to 10 Megabaud Versatile Link Fiber Optic analog Transmitter for 1 mm POF
AFBR-1529Z
DC to 10 Megabaud Versatile Link Fiber Optic analog Transmitter for 1 mm POF AFBR-1529Z
The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ Receivers. The transmitter is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ Receivers.
The transmitter is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Transmitters - 9107093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
9107093
Fibre Optic Transmitters 9107093
Evaluation kit,fibre-optic,AFBR -1529Z

Evaluation kit,fibre-optic,AFBR-1529Z

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3458-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3458-ND
Fiber Optic Transmitters - Discrete 516-3458-ND
Fiber Optic Transmitter 650nm

Fiber Optic Transmitter 650nm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1529Z 9107093 516-3458-ND
Product Name DC to 10 Megabaud Versatile Link Fiber Optic analog Transmitter for 1 mm POF Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Data Rate 0.0100 Gbps 0.0100 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
20 GHz RF/Fiber Optic Transmitter - MP-6000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details