Broadcom Inc. Fibre Optic Transmitters AFBR-1521CZ

Description
5 Megabaud Fibre Optic Transmitter
Request a Quote Datasheet
Description
5 Megabaud Fibre Optic Transmitter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Transmitters - 2155739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2155739P
Fibre Optic Transmitters 2155739P
5 Megabaud Fibre Optic Transmitter

5 Megabaud Fibre Optic Transmitter

Supplier's Site
Fibre Optic Transmitters - 2155739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2155739
Fibre Optic Transmitters 2155739
5 Megabaud Fibre Optic Transmitter

5 Megabaud Fibre Optic Transmitter

Supplier's Site
Fibre Optic Transmitters - 2155738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2155738
Fibre Optic Transmitters 2155738
5 Megabaud Fibre Optic Transmitter

5 Megabaud Fibre Optic Transmitter

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3584-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3584-ND
Fiber Optic Transmitters - Discrete 516-3584-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1521CZ - 911186-AFBR-1521CZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1521CZ
911186-AFBR-1521CZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1521CZ 911186-AFBR-1521CZ
Manufacturer: Broadcom Limited Win Source Part Number: 911186-AFBR-1521CZ Series: Versatile Link Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link Package: Tray Family Name: AFBR-1521 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Broadcom Limited
Win Source Part Number: 911186-AFBR-1521CZ
Series: Versatile Link
Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Package: Tray
Family Name: AFBR-1521
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 2155739P 2155739 516-3584-ND 911186-AFBR-1521CZ
Product Name Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1521CZ
Data Rate 0.0400 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX55DMAC1SC-06-ND - DigiKey
Specs
Wavelength 1550 nm (15500 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details