Broadcom Inc. High Brightness Tall Black Surface PLCC6 Tricolor LED ASMB-TTB0-0A3A2

Description
The Avago ASMB-TTB0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.
Request a Quote Datasheet
Description
The Avago ASMB-TTB0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB0-0A3A2 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tall Black Surface PLCC6 Tricolor LED
ASMB-TTB0-0A3A2
High Brightness Tall Black Surface PLCC6 Tricolor LED ASMB-TTB0-0A3A2
The Avago ASMB-TTB0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.

The Avago ASMB-TTB0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMB-TTB0-0A3A2
844542-ASMB-TTB0-0A3A2
LED Indication - Discrete - ASMB-TTB0-0A3A2 844542-ASMB-TTB0-0A3A2
Manufacturer: Broadcom Limited Win Source Part Number: 844542-ASMB-TTB0-0A3 A2 Features: Red, Green, Blue (RGB) 621nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Mounting: Surface Mount Family Name: ASMB-TTB0 Categories: Optoelectronics Case / Package: 6-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3281-6, 516-3281-2, 516-3281-1, ASMB-TTB0-0A3A2-ND, Q9960629A

Manufacturer: Broadcom Limited
Win Source Part Number: 844542-ASMB-TTB0-0A3A2
Features: Red, Green, Blue (RGB) 621nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Mounting: Surface Mount
Family Name: ASMB-TTB0
Categories: Optoelectronics
Case / Package: 6-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3281-6, 516-3281-2, 516-3281-1, ASMB-TTB0-0A3A2-ND, Q9960629A

Buy Now Datasheet
LED Indication - Discrete - 516-3281-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3281-2-ND
LED Indication - Discrete 516-3281-2-ND
Red, Green, Blue (RGB) 621nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-SMD, J-Lead

Buy Now Datasheet
Led, Red/grn/blue, 790Mcd/2.4Cd/500Mcd; Led Colour Broadcom - 21AJ6487 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blue, 790Mcd/2.4Cd/500Mcd; Led Colour Broadcom
21AJ6487
Led, Red/grn/blue, 790Mcd/2.4Cd/500Mcd; Led Colour Broadcom 21AJ6487
LED, RED/GRN/BLUE, 790MCD/2.4CD/500MCD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:115°; Lens Shape:Round; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 790mcd, G 2.4cd,RoHS Compliant: Yes

LED, RED/GRN/BLUE, 790MCD/2.4CD/500MCD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:115°; Lens Shape:Round; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 790mcd, G 2.4cd,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMB-TTB0-0A3A2 844542-ASMB-TTB0-0A3A2 516-3281-2-ND 21AJ6487
Product Name High Brightness Tall Black Surface PLCC6 Tricolor LED LED Indication - Discrete - ASMB-TTB0-0A3A2 LED Indication - Discrete Led, Red/grn/blue, 790Mcd/2.4Cd/500Mcd; Led Colour Broadcom
LED Package: PLCC-6 6-SMD, J-Lead
LED Type Multi-Colored Red; Green; Blue; Multi-Colored Red; Green; Blue
Peak Wavelength 464 to 635 nm (4640 to 6350 Å) 464 to 635 nm (4640 to 6350 Å)
Viewing Angle 115 degrees 115 degrees 115 degrees
Luminous Intensity 285 to 2850 milliCandela 500 to 2400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details