Broadcom Inc. LED Indication - Discrete AEMD-CM1L-34002

Description
Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34002CT-ND
LED Indication - Discrete 516-AEMD-CM1L-34002CT-ND
Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34002DKR-ND
LED Indication - Discrete 516-AEMD-CM1L-34002DKR-ND
Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34002TR-ND
LED Indication - Discrete 516-AEMD-CM1L-34002TR-ND
Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 529nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CM1L-34002CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3080SA35A00C5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details