Broadcom Inc. LED Indication - Discrete AEMD-CE3L-XZ002

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4391-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4391-6-ND
LED Indication - Discrete 516-4391-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4391-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4391-1-ND
LED Indication - Discrete 516-4391-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4391-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4391-2-ND
LED Indication - Discrete 516-4391-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
Led, Cyan, 16Cd, 505Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom - 31AJ4462 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cyan, 16Cd, 505Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
31AJ4462
Led, Cyan, 16Cd, 505Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom 31AJ4462
LED, CYAN, 16CD, 505NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

LED, CYAN, 16CD, 505NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4391-6-ND 31AJ4462
Product Name LED Indication - Discrete Led, Cyan, 16Cd, 505Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
LED White Lighting - 1416-L128-3090SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details