Broadcom Inc. LED Indication - Discrete AEMD-CE2L-Y1Q02

Description
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1Q02CT-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1Q02CT-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1Q02DKR-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1Q02DKR-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1Q02TR-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1Q02TR-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CE2L-Y1Q02CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Optoelectronics - LED Lighting - White - 1331769-ASMT-MW20-NNN00 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.2 volts
View Details
2 suppliers
LED White Lighting - 1416-L128-3080EB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers