Broadcom Inc. LED Indication - Discrete AEMD-CE2L-Y1C02

Description
Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1C02DKR-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1C02DKR-ND
Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1C02TR-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1C02TR-ND
Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE2L-Y1C02CT-ND
LED Indication - Discrete 516-AEMD-CE2L-Y1C02CT-ND
Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 505nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CE2L-Y1C02DKR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details