Broadcom Inc. Optoisolator IC ACPL-3130-000E

Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:3.75KV; PRODUCT RANGE:-; COMMON MODE RATIO:40; FORWARD CURRENT IF:25MA; INPUT CURRENT:16MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:3.75KV; PRODUCT RANGE:-; COMMON MODE RATIO:40; FORWARD CURRENT IF:25MA; INPUT CURRENT:16MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16132828 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16132828
Optoisolator IC 16132828
OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:3.75KV; PRODUCT RANGE:-; COMMON MODE RATIO:40; FORWARD CURRENT IF:25MA; INPUT CURRENT:16MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:3.75KV; PRODUCT RANGE:-; COMMON MODE RATIO:40; FORWARD CURRENT IF:25MA; INPUT CURRENT:16MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16132828
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details