Broadcom Inc. 10.9 mm (0.43 inch) Overflow Character Displays 5082-7656

Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Overflow Character Displays - 5082-7656 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Overflow Character Displays
5082-7656
10.9 mm (0.43 inch) Overflow Character Displays 5082-7656
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1197-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1197-ND
LED Character and Numeric 516-1197-ND
"Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 12 Leads"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - 5082-7656 - 856340-5082-7656 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - 5082-7656
856340-5082-7656
Display Modules - Display Modules - LED Character and Numeric - 5082-7656 856340-5082-7656
Manufacturer: Broadcom Limited Win Source Part Number: 856340-5082-7656 Features: Display Modules - LED Character and Numeric Character Package: Tube Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 50827656, 516-1197, 516-1197-5, 516-1197-5-ND, 516-1197-5-NDR

Manufacturer: Broadcom Limited
Win Source Part Number: 856340-5082-7656
Features: Display Modules - LED Character and Numeric Character
Package: Tube
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 50827656, 516-1197, 516-1197-5, 516-1197-5-ND, 516-1197-5-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7656
LED Displays & Accessories 5082-7656
LED Displays & Accessories Red Univ RDP 7 Segment

LED Displays & Accessories Red Univ RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7656 516-1197-ND 856340-5082-7656 5082-7656
Product Name 10.9 mm (0.43 inch) Overflow Character Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - 5082-7656 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color High Efficiency Red Red
Face & Segment Colors Red Top Surface
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.28(7mm) Dual digit surface mount LED display - HDSM-293C - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers