Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays 5082-7653

Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7653 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
5082-7653
10.9 mm (0.43 inch) Seven Segment Displays 5082-7653
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1193-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1193-5-ND
LED Character and Numeric 516-1193-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom - 09F7210 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom
09F7210
Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom 09F7210
DISPLAY, SEVEN SEGMENT, 10.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7653
LED Displays & Accessories 5082-7653
LED Displays & Accessories Red CC RDP 7 Segment

LED Displays & Accessories Red CC RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7653 516-1193-5-ND 09F7210 5082-7653
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Character and Numeric Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2922 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red
View Details
3 suppliers