Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703G

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in green .
Request a Quote
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in green .
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dot Matrix Display, 5 x 7, Green, 568Nm is a general-purpose alphanumeric display featuring a character height of 17.3 mm (0.68 inches). It utilizes a 5 x 7 dot matrix font and is designed for indoor applications, with a viewable distance of up to 12 meters. The display is available in common row anode or common row cathode configurations and offers design flexibility with options for gray or black face paint. This display is categorized for luminous intensity and operates within a temperature range of -40°C to +85°C. It has an average power consumption of 75 mW per dot and a peak forward current of 90 mA. The device is RoHS compliant, making it suitable for environmentally conscious projects. However, it is not recommended for industrial applications where temperature requirements exceed 85°C or fall below -40°C. Engineers should consider this display for projects requiring a reliable and efficient dot matrix solution in controlled environments.

Datasheet Summary
Powered by GS/AI

The Dot Matrix Display, 5 x 7, Green, 568Nm is a general-purpose alphanumeric display featuring a character height of 17.3 mm (0.68 inches). It utilizes a 5 x 7 dot matrix font and is designed for indoor applications, with a viewable distance of up to 12 meters. The display is available in common row anode or common row cathode configurations and offers design flexibility with options for gray or black face paint. This display is categorized for luminous intensity and operates within a temperature range of -40°C to +85°C. It has an average power consumption of 75 mW per dot and a peak forward current of 90 mA. The device is RoHS compliant, making it suitable for environmentally conscious projects. However, it is not recommended for industrial applications where temperature requirements exceed 85°C or fall below -40°C. Engineers should consider this display for projects requiring a reliable and efficient dot matrix solution in controlled environments.

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-703G - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-703G
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703G
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in green .

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in green .

Supplier's Site
LED Dot Matrix and Cluster - HDSP-703G-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDSP-703G-ND
LED Dot Matrix and Cluster HDSP-703G-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

Buy Now Datasheet
Dot Matrix Display, 5 X 7, Green, 568Nm Rohs Compliant Broadcom - 31AJ5254 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Display, 5 X 7, Green, 568Nm Rohs Compliant Broadcom
31AJ5254
Dot Matrix Display, 5 X 7, Green, 568Nm Rohs Compliant Broadcom 31AJ5254
DOT MATRIX DISPLAY, 5 X 7, GREEN, 568NM ROHS COMPLIANT: YES

DOT MATRIX DISPLAY, 5 X 7, GREEN, 568NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-703G
LED Displays & Accessories HDSP-703G
LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-703G HDSP-703G-ND 31AJ5254 HDSP-703G
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Dot Matrix and Cluster Dot Matrix Display, 5 X 7, Green, 568Nm Rohs Compliant Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
Common Common Cathode Common Anode; Common Cathode
LED Color Green Green
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
0.39(10mm) Dual digit surface mount LED display - HDSM-441L - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers