Broadcom Inc. 7.6 mm (0.3 inch) Seven Segment Displays 5082-7610

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7610 - Broadcom Inc.
San Jose, CA, USA
7.6 mm (0.3 inch) Seven Segment Displays
5082-7610
7.6 mm (0.3 inch) Seven Segment Displays 5082-7610
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1186-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1186-5-ND
LED Character and Numeric 516-1186-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - 5082-7610 - 856338-5082-7610 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - 5082-7610
856338-5082-7610
Display Modules - Display Modules - LED Character and Numeric - 5082-7610 856338-5082-7610
Manufacturer: Broadcom Limited Win Source Part Number: 856338-5082-7610 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 11 Leads Package: Tube Package: 14-DIP (0.300", 7.62mm), 11 Leads Family Name: 5082-7610 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 50827610, 516-1186-5, 516-1186-5-NDR

Manufacturer: Broadcom Limited
Win Source Part Number: 856338-5082-7610
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 11 Leads
Package: Tube
Package: 14-DIP (0.300", 7.62mm), 11 Leads
Family Name: 5082-7610
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 50827610, 516-1186-5, 516-1186-5-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7610
LED Displays & Accessories 5082-7610
LED Displays & Accessories Red CA LDP 7 Segment

LED Displays & Accessories Red CA LDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7610 516-1186-5-ND 856338-5082-7610 5082-7610
Product Name 7.6 mm (0.3 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - 5082-7610 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Dot Matrix and Cluster - 516-4088-ND - DigiKey
Specs
LED Color Green
Typical Intensity 159000 microCandela
View Details
2 suppliers