The Model A58SBS is a stainless steel absolute shaft encoder with a 58 mm diameter, 10 mm shaft, and clamping flange mount, designed for high-performance position feedback in harsh environments. It features a maintenance-free magnetic design without gears or batteries, IP69K and IP67 sealing, and operates from -20°C to 80°C. It supports SSI, CANopen, or SAE J1939 communication protocols with single-turn (16-bit) or multi-turn (up to 43-bit) resolution. The housing and shaft are constructed from 316 marine-grade stainless steel, with a maximum shaft speed of 3600 RPM and radial/axial load capacity of 100 N. It meets CE/EMC standards EN 61000-6-2:2006 and EN 61000-6-3:2011.
The Model A58SBS Absolute Encoder offers a high-performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be retained after loss of system power. Its rugged magnetic technology and high IP69K rating, making the A58SBS an excellent choice, even in tough industrial environments where acidic or alkaline resistance is needed or high pressure washdown is required. Available with a heavy duty 10mm shaft in a clamping flange mount, the Model A58SBS is easily designed into a variety of applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A58SBS Stainless Steel Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Technology | Magnetic |