The Model 775 is a thru-bore incremental encoder designed for motor feedback and position control applications, featuring a slim profile that allows installation over motor shafts up to 1.375 inches in diameter. It uses Opto-ASIC technology for noise immunity and offers resolutions up to 4096 CPR with quadrature outputs. The encoder operates at temperatures up to 100°C with a 4.75 to 28 VDC input range (4.75 to 24 VDC above 70°C), and supports open collector, pull-up, push-pull, and line driver output types. Maximum shaft speed is 6000 RPM, with an IP50 sealing rating. Housing is all-metal, weighing 1.0 lb with a gland nut or D-sub connector, or 1.5 lb with an MS connector. CE marking is available as an option. The unit meets EMC standards including BS EN61000-4-2, IEC801-3, and BS EN55022.
The sleek design of the Model 775 Thru-Bore Series Accu-Coder® makes form and function a successful reality. The slim profile and thru-bore design make installation easy by simply slipping the bore over motor shafts up to 1.375" in diameter. The advanced Opto-ASIC based electronics provide the superior noise immunity necessary in many industrial applications. Available with a variety of bore sizes, resolutions, and connector types.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 775 Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |