The Model A25SB is a single-turn and multi-turn absolute rotary encoder with 16-bit single-turn and 43-bit multi-turn resolution, designed for maintenance-free position feedback in harsh industrial environments. It features a magnetic, gear-free, and battery-free multi-turn technology, a 2.5" x 2.5" Standard Size 25 package, and is available with servo or flange mounting. The encoder supports SSI, CANopen®, SAE J1939, and IO-Link communication protocols, operates on 5 to 32 VDC input voltage, and is rated for -40°C to 80°C operating temperature. It meets CE/EMC standards for immunity and emissions, and offers IP50, IP66, or IP67 sealing options. The shaft is 303 stainless steel, with a maximum shaft speed of 8000 RPM, and radial and axial shaft load ratings of 355 N maximum.
The Model A25SB Absolute Encoder offers a high performance solution for your absolute feedback needs. This encoder is especially suited for applications where position information must be retained after loss of system power. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is the perfect choice for harsh industrial applications thanks to its rugged magnetic technology, available IP67 rating, and proven double bearing design. Available with several shaft sizes and mounting styles, the Model A25SB is easily designed into OEM and aftermarket applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A25SB Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Technology | Magnetic |