The Model A58HB is a maintenance-free, magnetic absolute hollow bore encoder with a 58 mm diameter and a blind bore up to 14 mm. It supports single-turn (16-bit) and multi-turn (43-bit) position feedback with SSI, CANopen™, SAE J1939, and IO-Link communication protocols. The encoder operates without gears or batteries, using energy harvesting technology, and features a flex mount for direct shaft coupling. It is rated for IP67 housing and IP65 shaft sealing, with an operating temperature range of -40°C to 85°C, a maximum shaft speed of 12,000 RPM, and radial and axial shaft load capacity of 80 N and 50 N respectively. It complies with CE/EMC standards EN 61000-6-2:2006 and EN 61000-6-3:2011.
The Model A58HB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. Available with CANopen® or SSI communication protocol, this encoder is especially suited for applications where position information must be retained after loss of system power. Its rugged magnetic technology and high IP rating make the Model A58HB an excellent choice, even in tough industrial environments. Available with bores up to 3/8" or 14 mm and two flexible mounting options, the Model A58HB is easily designed into a variety of applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A58HB Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Technology | Magnetic |