The Model A58SE is an Ethernet-based absolute rotary encoder with a 58 mm diameter, designed for heavy-duty industrial applications requiring position retention after power loss. It supports EtherCAT®, EtherNet/IP™, and PROFINET® protocols with Class 3 or 4 conformance, and uses a maintenance-free magnetic design with energy-harvesting multi-turn technology. It offers 16-bit single-turn and 43-bit multi-turn resolution, operates on 10 to 32 VDC, and withstands up to 400 N axial shaft load with the MM mounting. Available mounting options include clamping flange (MH, MM, MP) and synchro flange (MK), with shaft sizes of 6, 8, 10, or 12 mm. The encoder is rated IP65, operates from -40°C to 85°C, and includes integrated LEDs for status and link activity. Maximum shaft speed is 8000 RPM, with a typical current draw of 125 mA.
The Model A58HE is an EtherCAT®, EtherNet/IP™, or PROFINET®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications that require Ethernet-based connectivity, and where the encoder must retain position information after power-off events. Easily designed into a wide variety of system applications, the A58SE plugs directly into your network with minimal provisioning for rapid deployment, facilitating data exchange among myriad networked devices. The Model A58SE retains absolute position information even after a power loss, facilitating speedy system recovery at start-up without the need for system re-homing.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A58SE Ethernet Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Type | Absolute; Multiturn |