Encoder Products Company Incremental Rotary Encoder Model 755A Accu-Coder®

Description
The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a small, high precision, high performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. Designed with all-metal construction and shielded ball bearings, it will provide years of trouble-free use. The standard servo mount (S) version is available with a variety of shaft sizes and lengths. Three additional servo style mounts (S1, S2, S3) are also available. The optional flange mounting (MF) is ideal for applications requiring a bolt-on, high precision encoder. With its high reliability and quick delivery, the Model 755A encoder is the perfect replacement encoder in this size category.
Request a Quote
Description
The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a small, high precision, high performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. Designed with all-metal construction and shielded ball bearings, it will provide years of trouble-free use. The standard servo mount (S) version is available with a variety of shaft sizes and lengths. Three additional servo style mounts (S1, S2, S3) are also available. The optional flange mounting (MF) is ideal for applications requiring a bolt-on, high precision encoder. With its high reliability and quick delivery, the Model 755A encoder is the perfect replacement encoder in this size category.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 755A is a miniature incremental shaft encoder, 1.5 inches in diameter and length, with all-metal construction and shielded ball bearings for high-reliability use. It supports resolutions up to 30,000 CPR and frequency responses up to 1 MHz. Mounting options include servo (S, S1, S2, S3) and flange (MF). Operating temperature ranges are 0° to 70° C, -40° to 70° C, or 0° to 100° C, depending on configuration. Output types are open collector, pull-up, push-pull, or line driver, with reverse voltage and short-circuit protection. It meets BS EN61000-4-2, IEC801-3, BS EN61000-4-4, DDENV 50141, DDENV 50204, BS EN55022, BS EN61000-6-2, and BS EN50081-2. Maximum shaft speed is 7500 RPM, with a 5 lb radial and 3 lb axial load capacity. Weight is 3.10 oz for the servo mount.

Datasheet Summary
Powered by GS/AI

The Model 755A is a miniature incremental shaft encoder, 1.5 inches in diameter and length, with all-metal construction and shielded ball bearings for high-reliability use. It supports resolutions up to 30,000 CPR and frequency responses up to 1 MHz. Mounting options include servo (S, S1, S2, S3) and flange (MF). Operating temperature ranges are 0° to 70° C, -40° to 70° C, or 0° to 100° C, depending on configuration. Output types are open collector, pull-up, push-pull, or line driver, with reverse voltage and short-circuit protection. It meets BS EN61000-4-2, IEC801-3, BS EN61000-4-4, DDENV 50141, DDENV 50204, BS EN55022, BS EN61000-6-2, and BS EN50081-2. Maximum shaft speed is 7500 RPM, with a 5 lb radial and 3 lb axial load capacity. Weight is 3.10 oz for the servo mount.

Suppliers

Company
Product
Description
Supplier Links
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Sagle, ID, USA
Incremental Rotary Encoder
Model 755A Accu-Coder®
Incremental Rotary Encoder Model 755A Accu-Coder®
The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a small, high precision, high performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. Designed with all-metal construction and shielded ball bearings, it will provide years of trouble-free use. The standard servo mount (S) version is available with a variety of shaft sizes and lengths. Three additional servo style mounts (S1, S2, S3) are also available. The optional flange mounting (MF) is ideal for applications requiring a bolt-on, high precision encoder. With its high reliability and quick delivery, the Model 755A encoder is the perfect replacement encoder in this size category.

The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a small, high precision, high performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. Designed with all-metal construction and shielded ball bearings, it will provide years of trouble-free use. The standard servo mount (S) version is available with a variety of shaft sizes and lengths. Three additional servo style mounts (S1, S2, S3) are also available. The optional flange mounting (MF) is ideal for applications requiring a bolt-on, high precision encoder. With its high reliability and quick delivery, the Model 755A encoder is the perfect replacement encoder in this size category.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 755A Accu-Coder®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Incremental Rotary Encoder - Model DR686 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 to 2048 (counts/revolution)
View Details
Absolute Rotary Encoder - Model A36HB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
View Details