The Model A36HB is a maintenance-free, all-magnetic absolute hollow bore encoder with a 36 mm blind bore, designed for continuous position feedback in industrial applications. It supports single-turn (16-bit) and multi-turn (43-bit) resolution without gears or batteries, using energy harvesting magnetic technology. Available with 6 mm or 1/4" bore sizes and flex-mount options, it operates over -40°C to 85°C with IP67 housing sealing and shaft sealing to IP65. The encoder complies with CE/EMC standards EN 61000-6-2:2006 and EN 61000-6-3:2011, offers SSI, CANopen, SAE J1939, and IO-Link interfaces, and withstands up to 12,000 RPM shaft speed with radial and axial load ratings of 80 N and 50 N respectively. Weight is approximately 5 oz.
The Model A36HB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be retained after loss of system power. Its rugged magnetic technology and high IP rating make the Model A36HB an excellent choice, even in tough industrial environments. Available with a 1/4" or 6 mm blind hollow bore and a wide selection of flexible mounting options, the Model A36HB is easily designed into a variety of applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model A36HB Absolute Encoder |
| Product Name | Absolute Rotary Encoder |
| Encoder Technology | Magnetic |