The Model 30M is a compact incremental encoder module with magnetic sensing technology, offering resolutions from 1 to 1024 CPR and optional commutation for 2 to 32 poles. It operates from -40°C to 120°C, supports 5 VDC or 5 to 28 VDC input, and features output types including open collector, push-pull, and differential line driver. The module has a nominal air gap of 0.022 inch, axial endplay tolerance of ±0.020 inch, and radial runout tolerance of 0.008 inch. It is housed in a high-temperature nylon composite and offers sealing up to IP69K when paired with an 8-pin M12 connector. The device meets MIL-STD-202G for vibration (20 g at 10 to 2000 Hz) and shock (100 g at 11 ms). It uses a non-contact magnetic sensor and is designed for applications requiring durability in dirty or wet environments.
The Model 30M Accu-Coder© is a compact, incremental encoder module with advanced magnetic sensing and signal processing technology. Featuring resolutions from 1 to 1024 CPR, commutation channels, several output types, and two supply voltage options, it can be configured for a wide range of industrial, commercial and consumer feedback applications. With a non-contact magnetic sensor and optional sealing up to IP69K, the Model 30M can be applied in environments where dirt, dust, and liquids are present.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 30M Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Technology | Magnetic |