The Model 25SF Accu-Coder™ is a size 25 incremental shaft encoder with a 2.5-inch square housing, designed for industrial motion control applications. It features dual bearings rated for 80 lbs axial and radial load, a 303 stainless steel shaft up to 10 mm in diameter, and mounting options including flange and servo styles. The encoder supports resolutions from 1 to 65,536 CPR and offers six output types including Line Driver, Push-Pull, Open Collector, and Pull-Up, with operating temperatures from -20°C to 85°C standard or -40°C to 100°C for extended range. It is available with IP50 standard sealing and optional IP64, IP66, or IP67 ratings. Electrical protection includes overvoltage, reverse voltage, and short-circuit protection. Maximum shaft speed is 8000 RPM, with accuracy better than 0.013°. The device is CE marked and meets RS-422 specifications with 5 VDC supply.
The Model 25SF 2.5" Accu-Coder® shaft encoder offers the performance advantages of the programmable Model 25SP, but in a fixed resolution version. The versatile Model 25SF offers 32 different waveform options, 6 output types, and any resolution from 1 to 65,536 CPR. Specifically designed for the challenges of an industrial environment, the Model 25SF features a rugged, industrial housing and comes standard with dual bearings rated 80 lbs axial or radial. Offering shaft sizes up to 10 mm, multiple mounting options, and sealing up to IP67, this encoder can take on your demanding applications.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 25SF Accu-Coder® |
| Product Name | Incremental Rotary Encoder |
| Encoder Technology | Optical |