The Model 25T/H Accu-Coder is an incremental rotary encoder with a 2.5-inch housing and a thru-bore for shafts up to 1.125 inches (28 mm). It offers resolutions up to 10,000 CPR and supports output frequencies up to 1 MHz. The encoder features IP50 or IP66 sealing, operates from 4.75 to 28 VDC, and has a maximum shaft speed of 6000 RPM with an intermittent 8000 RPM limit. It uses a proprietary nylon composite housing, weighs 8 ounces typical, and includes a 3-point flex mount. Output options include open collector, push-pull, and line driver, with connector types ranging from 5-pin M12 to 10-pin bayonet. The device is RoHS compliant and CE marked.
The Model 25T features the largest thru-bore available in a 2.5” encoder, and can mount directly on shafts as large as 1.125" (28 mm). With resolutions of up to 10,000 CPR, and frequencies of up to 1MHz, this industrial-strength encoder is perfect for fast revving motors.
| Encoder Products Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | Model 25T/H Accu-Coder |
| Product Name | Incremental Rotary Encoder |
| Encoder Type | Incremental |