Encoder Products Company Incremental Rotary Encoder Model 755A NEMA Motor Mount Accu-Coder®

Description
With its integral shaft coupling, the Model 755A Motor Mount Accu-Coder® mounts directly onto NEMA motors. It is designed for easy installation on industrial Size 23 or 34 motor frames. It features standard bolt circle patterns, and can accommodate shaft sizes of 0.250", 0.375", or 6 mm. With its rugged, all-metal housing and a wide range of CPR options, it will fit in many different applications, providing years of trouble-free use.
Request a Quote
Description
With its integral shaft coupling, the Model 755A Motor Mount Accu-Coder® mounts directly onto NEMA motors. It is designed for easy installation on industrial Size 23 or 34 motor frames. It features standard bolt circle patterns, and can accommodate shaft sizes of 0.250", 0.375", or 6 mm. With its rugged, all-metal housing and a wide range of CPR options, it will fit in many different applications, providing years of trouble-free use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 755A NEMA Motor Mount Accu-Coder™ is an incremental shaft encoder designed for direct mounting on NEMA 23 or 34 motor frames, accommodating shaft sizes of 0.250", 0.375", or 6 mm. It features a rugged all-metal housing, supports resolutions up to 30,000 CPR, and operates with a maximum frequency of 1 MHz. Input voltage ranges from 4.75 to 28 VDC for temperatures up to 70°C, and 4.75 to 24 VDC for temperatures between 70°C and 100°C. Output options include open collector, pull-up, push-pull, and line driver types. The encoder meets BS EN61000-4-4, DDENV 50141, DDENV 50204, BS EN55022, BS EN61000-6-2, and BS EN50081-2 standards. Maximum shaft speed is 7500 RPM, with a starting torque of 0.14 oz-in typical at room temperature and 4.0 oz-in at -40°C. Operating temperature ranges from -40°C to 100°C depending on configuration. Weight is 4.50 oz for NEMA 23 and 6.75 oz for NEMA 34.

Datasheet Summary
Powered by GS/AI

The Model 755A NEMA Motor Mount Accu-Coder™ is an incremental shaft encoder designed for direct mounting on NEMA 23 or 34 motor frames, accommodating shaft sizes of 0.250", 0.375", or 6 mm. It features a rugged all-metal housing, supports resolutions up to 30,000 CPR, and operates with a maximum frequency of 1 MHz. Input voltage ranges from 4.75 to 28 VDC for temperatures up to 70°C, and 4.75 to 24 VDC for temperatures between 70°C and 100°C. Output options include open collector, pull-up, push-pull, and line driver types. The encoder meets BS EN61000-4-4, DDENV 50141, DDENV 50204, BS EN55022, BS EN61000-6-2, and BS EN50081-2 standards. Maximum shaft speed is 7500 RPM, with a starting torque of 0.14 oz-in typical at room temperature and 4.0 oz-in at -40°C. Operating temperature ranges from -40°C to 100°C depending on configuration. Weight is 4.50 oz for NEMA 23 and 6.75 oz for NEMA 34.

Suppliers

Company
Product
Description
Supplier Links
With its integral shaft coupling, the Model 755A Motor Mount Accu-Coder® mounts directly onto NEMA motors. It is designed for easy installation on industrial Size 23 or 34 motor frames. It features standard bolt circle patterns, and can accommodate shaft sizes of 0.250", 0.375", or 6 mm. With its rugged, all-metal housing and a wide range of CPR options, it will fit in many different applications, providing years of trouble-free use.

With its integral shaft coupling, the Model 755A Motor Mount Accu-Coder® mounts directly onto NEMA motors. It is designed for easy installation on industrial Size 23 or 34 motor frames. It features standard bolt circle patterns, and can accommodate shaft sizes of 0.250", 0.375", or 6 mm. With its rugged, all-metal housing and a wide range of CPR options, it will fit in many different applications, providing years of trouble-free use.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 755A NEMA Motor Mount Accu-Coder®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 121 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental; Modular Kit
Operating Temperature 212 F (100 C)
View Details
Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 702 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details