Bridgeport Fittings, Inc. Conduit Hanger 2150-S

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 3.88 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 3.88 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2150-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2150-S
Conduit Hanger 2150-S
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 3.88 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH D X 3.88 INCH H SIZE
  • BALL BURNISHED MIRROR SMOOTH FINISH
  • 50 STANDARD PACKAGE
  • #5 TRADE SIZE
  • 2 INCH RIGID/EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2150-S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Channel Conduit/Cable Clamp - PS 034M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.12 inch (53.97 mm)
View Details
Conduit Hanger - 4270050EG - Pentair, Inc.
Specs
Maximum Load 610 lbs (277 kg)
View Details