Bridgeport Fittings, Inc. Conduit Hanger 2110-BN

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 2.25 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #1 TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 2.25 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #1 TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2110-BN - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2110-BN
Conduit Hanger 2110-BN
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 2.25 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #1 TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.75 INCH D X 2.25 INCH H SIZE
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • #1 TRADE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2110-BN
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Conduit Hanger - 2120-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-6.0-3.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 6.00 inch (152.40 mm)
View Details