Braun Brush Co. Comb Brush R16

Description
Designed for extra deep plush shag and long pile. This is the smaller version of the R14 Shag carpet comb. Dimensions: 10" x 3" x 2" teeth. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types, Braun has designed different combs: R12, R14, and R17, with homestyle versions R11 & R16. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Accepts a standard threaded handle.
Description
Designed for extra deep plush shag and long pile. This is the smaller version of the R14 Shag carpet comb. Dimensions: 10" x 3" x 2" teeth. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types, Braun has designed different combs: R12, R14, and R17, with homestyle versions R11 & R16. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Accepts a standard threaded handle.

Suppliers

Company
Product
Description
Supplier Links
Comb Brush - R16 - Braun Brush Co.
Albertson, NY, USA
Comb Brush
R16
Comb Brush R16
Designed for extra deep plush shag and long pile. This is the smaller version of the R14 Shag carpet comb. Dimensions: 10" x 3" x 2" teeth. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types, Braun has designed different combs: R12, R14, and R17, with homestyle versions R11 & R16. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Accepts a standard threaded handle.

Designed for extra deep plush shag and long pile. This is the smaller version of the R14 Shag carpet comb. Dimensions: 10" x 3" x 2" teeth. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types, Braun has designed different combs: R12, R14, and R17, with homestyle versions R11 & R16. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Accepts a standard threaded handle.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R16
Product Name Comb Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 10 inch (254 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
BR1/F Eraser Fine Stick Brush - AA0022 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Indoor Floor Broom - 55FG - Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 10 inch (254 mm)
View Details