DEWALT Industrial Tool Co. 4" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel DW49255

Description
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel - DW49255 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel
DW49255
4" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel DW49255
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Wheels: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49255
Product Name 4" x 5/8"-11 XP .020 Stainless Cable Twist Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
 - 690120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 15000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.97 inch (50 mm)
View Details
5" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel - DW49254 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details