Braun Brush Co. Metal Free Brush MF12-4F

Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Metal Free Brush - MF12-4F - Braun Brush Co.
Albertson, NY, USA
Metal Free Brush
MF12-4F
Metal Free Brush MF12-4F
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number MF12-4F
Product Name Metal Free Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 12 inch (305 mm)
Trim Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2878132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Fibre
View Details
Wire Wheel Brush - 48-03-1005 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Applications Cleaning and Surface Conditioning
Product / Material Worked Metalworking
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details