Braun Brush Co. Oven Brush B32

Description
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.
Description
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

Suppliers

Company
Product
Description
Supplier Links
Oven Brush - B32 - Braun Brush Co.
Albertson, NY, USA
Oven Brush
B32
Oven Brush B32
There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is designed to be used as a scraper. Use handle A2 or A3.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number B32
Product Name Oven Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Features Sanitary / Hygenic
Width 9.75 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Flat Brush With Standard Holder, 2 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Flat Brush
View Details
ES 1006S, 1 Inch Solid End Brush - 43619 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details